Philips AVENT logo

Philips AVENT SCD603/00 video baby monitor 150 m Black, Blue, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112013
Info modified on:
16 Apr 2025, 05:21:33
Philips AVENT SCD603/00 user manual (923 KB)
Product Brochure/Datasheet (398 KB)
Quick start Guide (2.1 MB)
Important Information Manual (463 KB)
Short summary description Philips AVENT SCD603/00 video baby monitor 150 m Black, Blue, White:

Philips AVENT SCD603/00, 150 m, Digital, 2.4 - 2.4 GHz, Black, Blue, White, 6.1 cm (2.4"), LCD

Long summary description Philips AVENT SCD603/00 video baby monitor 150 m Black, Blue, White:

Philips AVENT SCD603/00. Maximum range: 150 m, Volume control: Digital. Frequency band: 2.4 - 2.4 GHz. Product color: Black, Blue, White. Display diagonal: 6.1 cm (2.4"), Display type: LCD. Power source type: AC, Battery, AC input voltage: 120 (US)

Reasons to buy
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.