Overland-Tandberg logo

Overland-Tandberg Streamer 840LTO Internal Black Storage drive Tape Cartridge LTO 400 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22461
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Overland-Tandberg Streamer 840LTO Internal Black Storage drive Tape Cartridge LTO 400 GB:

Overland-Tandberg Streamer 840LTO Internal Black, Storage drive, Tape Cartridge, Ultra-160 SCSI LVD, 2:1, LTO, 5.25" Full-height

Long summary description Overland-Tandberg Streamer 840LTO Internal Black Storage drive Tape Cartridge LTO 400 GB:

Overland-Tandberg Streamer 840LTO Internal Black. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra-160 SCSI LVD. Native capacity: 400 GB, Compressed capacity: 800 GB, Drive device, buffer size: 128 MB. Sustained data transfer rate (compressed): 160 MB/s, Sustained data transfer rate (native): 80 MB/s. Power requirements: 100-240 V, Power consumption (typical): 28 W, Power consumption (standby): 10 W. Weight: 3 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.