Channel partners
Manufacturers
Partners
More
Country:
Language:
English (MY)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26136862 data-sheets &
51254 brands
– register (free)
Internal Hard Drives
Origin Storage 146GB 15K SAS Hot Swap IBM/Lenovo BladeCenter/ThinkServer internal hard drive 15000 RPM 2.5"
Origin Storage 146GB 15K SAS Hot Swap IBM/Lenovo BladeCenter/ThinkServer internal hard drive 15000 RPM 2.5"
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Origin Storage IBM-146SAS/15-S6
XML doc
Icecat LIVE: JS for Origin Storage IBM-146SAS/15-S6
Icecat Live DOC
JSON product data for Origin Storage IBM-146SAS/15-S6
JSON DOC
CSV product data for Origin Storage IBM-146SAS/15-S6
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Origin Storage
Product name:
146GB 15K SAS for M2 SAS 2.5in HD Kit with Caddy OEM 42D0678
Product code:
IBM-146SAS/15-S6
GTIN (EAN/UPC):
5055146566618
Category:
Internal Hard Drives
Icecat Product ID:
7061575
Data-sheet quality:
created/standardized by Icecat
Product views:
7895
Info modified on:
26 Sept 2025, 13:23:10
End of life date:
22 Sept 2025
Origin Storage IBM-146SAS/15-S6 (Icecat)
Embed the product datasheet into your content.
XML product data for Origin Storage IBM-146SAS/15-S6
XML doc
Icecat LIVE: JS for Origin Storage IBM-146SAS/15-S6
Icecat Live DOC
JSON product data for Origin Storage IBM-146SAS/15-S6
JSON DOC
CSV product data for Origin Storage IBM-146SAS/15-S6
CSV DOC
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE