Origin Storage logo

Origin Storage DELL256D72C2533 memory module 2 GB 1 x 2 GB DDR2 ECC

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9589
Info modified on:
10 Feb 2025, 10:56:17
Short summary description Origin Storage DELL256D72C2533 memory module 2 GB 1 x 2 GB DDR2 ECC:

Origin Storage DELL256D72C2533, 2 GB, 1 x 2 GB, DDR2, 667 MHz, 240-pin DIMM

Long summary description Origin Storage DELL256D72C2533 memory module 2 GB 1 x 2 GB DDR2 ECC:

Origin Storage DELL256D72C2533. Component for: PC/server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11, ECC

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.