Nova 183200, Deep fryer, 3 L, 100 °C, 180 °C, Single, Black, Stainless steel
Nova 183200. Product type: Deep fryer, Capacity: 3 L, Temperature (min): 100 °C. Construction type: Single, Product color: Black, Stainless steel, Control type: Rotary. Power: 3200 W, AC input voltage: 230 V