NETGEAR logo

NETGEAR XS724EM Managed L2 10G Ethernet (100/1000/10000) 1U Blue, Gray

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
293695
Info modified on:
14 Mar 2024, 18:40:44
Short summary description NETGEAR XS724EM Managed L2 10G Ethernet (100/1000/10000) 1U Blue, Gray:

NETGEAR XS724EM, Managed, L2, 10G Ethernet (100/1000/10000), Rack mounting, 1U

Long summary description NETGEAR XS724EM Managed L2 10G Ethernet (100/1000/10000) 1U Blue, Gray:

NETGEAR XS724EM. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 32000 entries, Switching capacity: 480 Gbit/s. Networking standards: IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ae, IEEE 802.3an, IEEE 802.3az, IEEE.... Power connector: DC-in jack. Rack mounting, Form factor: 1U

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.