NETGEAR ReadyNAS 316, NAS, Mini Tower, Intel Atom®, 2 GB, 24 TB, Black
NETGEAR ReadyNAS 316. Type: NAS. Chassis type: Mini Tower. Processor family: Intel Atom®, Processor frequency: 2.1 GHz. Internal memory: 2 GB. Total installed storage capacity: 24 TB