NETGEAR logo

NETGEAR MBRN3000 Cellular network router

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47663
Info modified on:
13 Nov 2024, 17:36:17
Short summary description NETGEAR MBRN3000 Cellular network router:

NETGEAR MBRN3000, Cellular network router, Black, Fast Ethernet, 10,100 Mbit/s, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description NETGEAR MBRN3000 Cellular network router:

NETGEAR MBRN3000. Device type: Cellular network router, Product color: Black. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), WLAN data transfer rates supported: 11,54,150 Mbit/s. 3G standards: HSPA, UMTS. Security algorithms: WEP, WPA-PSK, WPA2-PSK, VPN support: VPN pass-through f/ IPsec

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.