NETGEAR logo

NETGEAR GS308T Managed L2 Gigabit Ethernet (10/100/1000) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49384
Info modified on:
11 Dec 2023, 16:02:46
Short summary description NETGEAR GS308T Managed L2 Gigabit Ethernet (10/100/1000) Black:

NETGEAR GS308T, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description NETGEAR GS308T Managed L2 Gigabit Ethernet (10/100/1000) Black:

NETGEAR GS308T. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries, Switching capacity: 16 Gbit/s. DC input voltage: 12 V. Power connector: DC-in jack

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.