NETGEAR logo

NETGEAR DGN2000 wireless router Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54737
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR DGN2000 wireless router Black, Silver:

NETGEAR DGN2000, ADSL, Black, Silver

Long summary description NETGEAR DGN2000 wireless router Black, Silver:

NETGEAR DGN2000. Networking standards: IEEE 802.11b, IEEE 802.11g. Product color: Black, Silver. Weight: 265 g. Compatible operating systems: Microsoft Windows Vista, XP, 2000, Me, Mac OS, Dimensions (WxDxH): 177.5 x 130 x 31 mm, Power requirements: 12V, 1.0A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.