Neff KG7493B40 fridge-freezer Freestanding 435 L Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45897
Info modified on:
27 May 2024, 12:47:43
Short summary description Neff KG7493B40 fridge-freezer Freestanding 435 L Black, White:

Neff KG7493B40, 435 L, No Frost (fridge), SN-T, 15 kg/24h, Fresh zone compartment, Black, White

Long summary description Neff KG7493B40 fridge-freezer Freestanding 435 L Black, White:

Neff KG7493B40. Total net capacity: 435 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 330 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 105 L, Freezing capacity: 15 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 202 kWh. Product color: Black, White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.