Neff C17MR02N0 oven 45 L 3650 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29233
Info modified on:
29 Nov 2024, 15:42:24
Short summary description Neff C17MR02N0 oven 45 L 3650 W Black, Stainless steel:

Neff C17MR02N0, Medium, Electric, 45 L, 3650 W, 45 L, 3650 W

Long summary description Neff C17MR02N0 oven 45 L 3650 W Black, Stainless steel:

Neff C17MR02N0. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 45 L. Appliance placement: Built-in, Product color: Black, Stainless steel, Control type: Touch. Clock type: Electronic. Connected load: 3650 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Lamp type: LED

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.