Neff B47CR22N0 oven 71 L 3650 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68960
Info modified on:
29 Nov 2024, 15:42:51
Short summary description Neff B47CR22N0 oven 71 L 3650 W Stainless steel:

Neff B47CR22N0, Large, Electric, 71 L, 3650 W, 71 L, 3650 W

Long summary description Neff B47CR22N0 oven 71 L 3650 W Stainless steel:

Neff B47CR22N0. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.87 kWh, Energy consumption (forced convection): 0.69 kWh, Connected load: 3650 W. Lamp type: LED

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.