NEC logo

NEC MultiSync V554-RPi Digital signage flat panel 139.7 cm (55") LED 500 cd/m² Full HD Black Raspbian Jessie 24/7

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13093
Info modified on:
14 Jun 2024, 19:05:48
Short summary description NEC MultiSync V554-RPi Digital signage flat panel 139.7 cm (55") LED 500 cd/m² Full HD Black Raspbian Jessie 24/7:

NEC MultiSync V554-RPi, Digital signage flat panel, 139.7 cm (55"), LED, 1920 x 1080 pixels, 24/7

Long summary description NEC MultiSync V554-RPi Digital signage flat panel 139.7 cm (55") LED 500 cd/m² Full HD Black Raspbian Jessie 24/7:

NEC MultiSync V554-RPi. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Operating system installed: Raspbian Jessie. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.