MSI logo

MSI V811-007R graphics card AMD Radeon HD4350 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54643
Info modified on:
04 Apr 2019, 13:49:57
Short summary description MSI V811-007R graphics card AMD Radeon HD4350 1 GB GDDR3:

MSI V811-007R, Radeon HD4350, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI V811-007R graphics card AMD Radeon HD4350 1 GB GDDR3:

MSI V811-007R. Graphics processor family: AMD, Graphics processor: Radeon HD4350, Processor frequency: 600 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.