MSI logo

MSI V301-015R graphics card AMD Radeon R7 250 2 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28711
Info modified on:
02 Sept 2024, 20:33:27
Short summary description MSI V301-015R graphics card AMD Radeon R7 250 2 GB GDDR3:

MSI V301-015R, Radeon R7 250, 2 GB, GDDR3, 128 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description MSI V301-015R graphics card AMD Radeon R7 250 2 GB GDDR3:

MSI V301-015R. Graphics processor family: AMD, Graphics processor: Radeon R7 250, Processor frequency: 800 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1800 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.