MSI logo

MSI V293-026R graphics card AMD Radeon R7 260 1 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53138
Info modified on:
02 Sept 2024, 20:33:48
Short summary description MSI V293-026R graphics card AMD Radeon R7 260 1 GB GDDR5:

MSI V293-026R, Radeon R7 260, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI V293-026R graphics card AMD Radeon R7 260 1 GB GDDR5:

MSI V293-026R. Graphics processor family: AMD, Graphics processor: Radeon R7 260, Processor frequency: 1050 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 6000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.2, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express x16

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.