MSI logo

MSI Optix AG32CQ LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57486
Info modified on:
26 Jun 2024, 12:12:17
Short summary description MSI Optix AG32CQ LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Red:

MSI Optix AG32CQ, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black, Red

Long summary description MSI Optix AG32CQ LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Red:

MSI Optix AG32CQ. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black, Red

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.