MSI logo

MSI Radeon X1300, 256MB DDR2 GDDR2

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68270
Info modified on:
04 Apr 2019, 06:05:13
Short summary description MSI Radeon X1300, 256MB DDR2 GDDR2:

MSI Radeon X1300, 256MB DDR2, GDDR2, 128 bit, 500 MHz, 2560 x 1600 pixels

Long summary description MSI Radeon X1300, 256MB DDR2 GDDR2:

MSI Radeon X1300, 256MB DDR2. Processor frequency: 450 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 500 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.