MSI logo

MSI Prestige 14 A11SCX-091 Intel® Core™ i7 i7-1185G7 Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro White

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8042
Info modified on:
26 Jan 2022, 17:22:43
Short summary description MSI Prestige 14 A11SCX-091 Intel® Core™ i7 i7-1185G7 Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro White:

MSI Prestige 14 A11SCX-091, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 1 TB, Windows 10 Pro

Long summary description MSI Prestige 14 A11SCX-091 Intel® Core™ i7 i7-1185G7 Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro White:

MSI Prestige 14 A11SCX-091. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1185G7. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA® GeForce® GTX 1650 Max-Q. Operating system installed: Windows 10 Pro. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.