MSI P55-GD85, Intel, LGA 1156 (Socket H), 16 GB, Realtek RTL8111DL, Dual LAN, ATX
MSI P55-GD85. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB. LAN controller: Realtek RTL8111DL, Networking features: Dual LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889. Width: 305 mm, Depth: 244 mm