MSI logo

MSI Optix G273 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116810
Info modified on:
02 Apr 2025, 09:16:00
Short summary description MSI Optix G273 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

MSI Optix G273, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description MSI Optix G273 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

MSI Optix G273. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.