MSI logo

MSI NetOn AP1900 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition Desktop PC White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71202
Info modified on:
19 Jul 2024, 20:11:27
Short summary description MSI NetOn AP1900 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition Desktop PC White:

MSI NetOn AP1900, 1.6 GHz, Intel Pentium Mobile, 1 GB, 160 GB, DVD±RW, Windows XP Home Edition

Long summary description MSI NetOn AP1900 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition Desktop PC White:

MSI NetOn AP1900. Processor frequency: 1.6 GHz, Processor family: Intel Pentium Mobile, Processor model: N270. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 533 MHz. Total storage capacity: 160 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Chassis type: Desktop. Product type: PC. Weight: 4.75 kg. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.