MSI logo

MSI N730K-1GD5LP/OC graphics card NVIDIA GeForce GT 730 1 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88668
Info modified on:
02 Sept 2024, 20:32:53
Short summary description MSI N730K-1GD5LP/OC graphics card NVIDIA GeForce GT 730 1 GB GDDR5:

MSI N730K-1GD5LP/OC, GeForce GT 730, 1 GB, GDDR5, 64 bit, 4096 x 2160 pixels, PCI Express 2.0

Long summary description MSI N730K-1GD5LP/OC graphics card NVIDIA GeForce GT 730 1 GB GDDR5:

MSI N730K-1GD5LP/OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 730, Processor frequency: 1006 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 64 bit, Memory clock speed: 5000 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.