MSI logo

MSI N640-1GD5/LP graphics card NVIDIA GeForce GT 640 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12358
Info modified on:
02 Sept 2024, 20:32:54
Short summary description MSI N640-1GD5/LP graphics card NVIDIA GeForce GT 640 1 GB GDDR5:

MSI N640-1GD5/LP, GeForce GT 640, 1 GB, GDDR5, 64 bit, 5010 MHz, PCI Express 2.0

Long summary description MSI N640-1GD5/LP graphics card NVIDIA GeForce GT 640 1 GB GDDR5:

MSI N640-1GD5/LP. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 640, Processor frequency: 1045 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 64 bit, Memory clock speed: 5010 MHz. DirectX version: 11.1, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.