MSI logo

MSI N560GTX-Ti Twin Frozr II NVIDIA GeForce GTX 560 Ti 1 GB GDDR5

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100808
Info modified on:
02 Sept 2024, 20:33:57
Short summary description MSI N560GTX-Ti Twin Frozr II NVIDIA GeForce GTX 560 Ti 1 GB GDDR5:

MSI N560GTX-Ti Twin Frozr II, GeForce GTX 560 Ti, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N560GTX-Ti Twin Frozr II NVIDIA GeForce GTX 560 Ti 1 GB GDDR5:

MSI N560GTX-Ti Twin Frozr II. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 560 Ti, Processor frequency: 822 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.