MSI logo

MSI MEGA SKY 580 computer TV tuner USB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55983
Info modified on:
04 Apr 2019, 05:43:31
Short summary description MSI MEGA SKY 580 computer TV tuner USB:

MSI MEGA SKY 580, 1920 x 1080 pixels, USB, 256 MB, 1024 MB, Pentium PIII 800MHz, Celeron / AMD Athlon, Duron CPU, Graphic Card: 32M RAM, 800x600 Direct X9.0 Microsoft Direct X 9.0c CD-ROM Drive

Long summary description MSI MEGA SKY 580 computer TV tuner USB:

MSI MEGA SKY 580. Video capture resolution (max): 1920 x 1080 pixels. Interface type: USB. Minimum RAM: 256 MB, Minimum storage drive space: 1024 MB, Minimum processor: Pentium PIII 800MHz, Celeron / AMD Athlon, Duron CPU. Minimum system requirements: Graphic Card: 32M RAM, 800x600 Direct X9.0 Microsoft Direct X 9.0c CD-ROM Drive , Compatible operating systems: Microsoft Windows XP SP2 / 2000 SP4 , I/O ports: USB2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.