MSI logo

MSI Gaming GX70 3BE-007US laptop AMD A10 A10-5750M 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8970M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52313
Info modified on:
23 Jan 2025, 18:23:23
Short summary description MSI Gaming GX70 3BE-007US laptop AMD A10 A10-5750M 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8970M Windows 8 Black:

MSI Gaming GX70 3BE-007US, AMD A10, 2.5 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description MSI Gaming GX70 3BE-007US laptop AMD A10 A10-5750M 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8970M Windows 8 Black:

MSI Gaming GX70 3BE-007US. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-5750M, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.