MSI logo

MSI Gaming GT780DX-622NL laptop Intel® Core™ i7 i7-2760QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 570M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40472
Info modified on:
29 Jan 2025, 19:07:24
Short summary description MSI Gaming GT780DX-622NL laptop Intel® Core™ i7 i7-2760QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 570M Windows 7 Home Premium Black:

MSI Gaming GT780DX-622NL, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 878 GB

Long summary description MSI Gaming GT780DX-622NL laptop Intel® Core™ i7 i7-2760QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 570M Windows 7 Home Premium Black:

MSI Gaming GT780DX-622NL. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2760QM, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 878 GB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.