MSI logo

MSI Gaming GT60 0NG-294US Workstation Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 12 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K2000M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14923
Info modified on:
28 Jan 2025, 10:13:03
Short summary description MSI Gaming GT60 0NG-294US Workstation Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 12 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K2000M Windows 7 Professional Black:

MSI Gaming GT60 0NG-294US Workstation, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 750 GB

Long summary description MSI Gaming GT60 0NG-294US Workstation Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 12 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K2000M Windows 7 Professional Black:

MSI Gaming GT60 0NG-294US Workstation. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.