MSI Gaming GF76 11UC-058XTR Katana, Intel® Core™ i7, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB, FreeDOS
MSI Gaming GF76 11UC-058XTR Katana. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: FreeDOS. Product color: Black