MSI logo

MSI Gaming GE60 2PE(Apache Pro)-012NL Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21832
Info modified on:
29 Jan 2025, 19:32:33
Short summary description MSI Gaming GE60 2PE(Apache Pro)-012NL Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

MSI Gaming GE60 2PE(Apache Pro)-012NL, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description MSI Gaming GE60 2PE(Apache Pro)-012NL Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

MSI Gaming GE60 2PE(Apache Pro)-012NL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.