MSI logo

MSI Classic CX61-GG355M4G1T0S8M laptop Intel® Pentium® 3550M 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Windows 8 Black, Brown

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26139
Info modified on:
28 Jan 2025, 11:03:59
Short summary description MSI Classic CX61-GG355M4G1T0S8M laptop Intel® Pentium® 3550M 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Windows 8 Black, Brown:

MSI Classic CX61-GG355M4G1T0S8M, Intel® Pentium®, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description MSI Classic CX61-GG355M4G1T0S8M laptop Intel® Pentium® 3550M 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Windows 8 Black, Brown:

MSI Classic CX61-GG355M4G1T0S8M. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 3550M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black, Brown

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.