MSI Creator 17 A10SGS-673UK, Intel® Core™ i7, 2.3 GHz, 43.9 cm (17.3"), 3840 x 2160 pixels, 32 GB, 1 TB
MSI Creator 17 A10SGS-673UK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10875H, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Gray