MSI logo

MSI A75MA-P35 motherboard AMD A75 Socket FM1 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73165
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI A75MA-P35 motherboard AMD A75 Socket FM1 micro ATX:

MSI A75MA-P35, AMD, Socket FM1, AMD Athlon II X2, AMD Athlon II X4, DDR3-SDRAM, 16 GB, Dual-channel

Long summary description MSI A75MA-P35 motherboard AMD A75 Socket FM1 micro ATX:

MSI A75MA-P35. Processor manufacturer: AMD, Processor socket: Socket FM1, Compatible processor series: AMD Athlon II X2, AMD Athlon II X4. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10. Maximum graphics card memory: 2048 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.