MSI Gaming GT80 Titan SLI-094, Intel® Core™ i7, 2.6 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 16 GB, 1.26 TB
MSI Gaming GT80 Titan SLI-094. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 46.7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray RW. Operating system installed: Windows 8.1. Product color: Black