MSI Gaming GE60 2PL(Apache)-455FR, Intel® Core™ i5, 2.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB
MSI Gaming GE60 2PL(Apache)-455FR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210H, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Home Premium. Product color: Black