MSI logo

MSI MS-16F32 barebook Intel HM77 Express 39.6 cm (15.6") 1920 x 1080 pixels

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57288
Info modified on:
26 Sept 2023, 14:26:44
Short summary description MSI MS-16F32 barebook Intel HM77 Express 39.6 cm (15.6") 1920 x 1080 pixels:

MSI MS-16F32, 39.6 cm (15.6"), 1920 x 1080 pixels, Geforce GTX 670M, Wi-Fi, Ethernet LAN, Bluetooth

Long summary description MSI MS-16F32 barebook Intel HM77 Express 39.6 cm (15.6") 1920 x 1080 pixels:

MSI MS-16F32. Motherboard chipset: Intel HM77 Express, Processor manufacturer: Intel, Compatible processor series: Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots: 4x SO-DIMM. Compatible memory cards: Memory Stick (MS), MMC, SD, xD. Supported HDD interfaces: Serial ATA, Supported HDD sizes: 2.5". Optical drive type: DVD Super Multi

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.