MSI logo

MSI GAMING GTX 970 4G NVIDIA GeForce GTX 970 4 GB GDDR5

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140677
Info modified on:
02 Sept 2024, 20:33:43
Short summary description MSI GAMING GTX 970 4G NVIDIA GeForce GTX 970 4 GB GDDR5:

MSI GAMING GTX 970 4G, GeForce GTX 970, 4 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description MSI GAMING GTX 970 4G NVIDIA GeForce GTX 970 4 GB GDDR5:

MSI GAMING GTX 970 4G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 970, Processor frequency: 1140 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7010 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.