MSI logo

MSI B150I GAMING PRO AC Intel® B150 LGA 1151 (Socket H4) mini ITX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35098
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MSI B150I GAMING PRO AC Intel® B150 LGA 1151 (Socket H4) mini ITX:

MSI B150I GAMING PRO AC, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 32 GB, DIMM

Long summary description MSI B150I GAMING PRO AC Intel® B150 LGA 1151 (Socket H4) mini ITX:

MSI B150I GAMING PRO AC. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, Wi-Fi 4 (802.11n)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.