MSI logo

MSI Z270M Mortar Intel® Z270 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79224
Info modified on:
30 Oct 2024, 13:00:10
Short summary description MSI Z270M Mortar Intel® Z270 LGA 1151 (Socket H4) micro ATX:

MSI Z270M Mortar, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI Z270M Mortar Intel® Z270 LGA 1151 (Socket H4) micro ATX:

MSI Z270M Mortar. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.