MSI logo

MSI X99A Godlike Gaming Carbon Intel® X99 LGA 2011-v3 Extended ATX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85111
Info modified on:
30 Oct 2024, 13:00:03
Short summary description MSI X99A Godlike Gaming Carbon Intel® X99 LGA 2011-v3 Extended ATX:

MSI X99A Godlike Gaming Carbon, Intel, LGA 2011-v3, Intel® Core™ i7, DDR4-SDRAM, 128 GB, DIMM

Long summary description MSI X99A Godlike Gaming Carbon Intel® X99 LGA 2011-v3 Extended ATX:

MSI X99A Godlike Gaming Carbon. Processor manufacturer: Intel, Processor socket: LGA 2011-v3, Compatible processor series: Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Parallel processing technology support: 3-Way SLI, 4-Way SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Atheros Killer E2400, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Motherboard form factor: Extended ATX, Motherboard chipset family: Intel, Motherboard chipset: Intel® X99

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.