MSI logo

MSI G31M3-L V2 Intel® G31 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109849
Info modified on:
07 May 2020, 10:25:32
Short summary description MSI G31M3-L V2 Intel® G31 LGA 775 (Socket T) micro ATX:

MSI G31M3-L V2, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium®, 800,1066,1333 MHz, 4 GB, Dual-channel

Long summary description MSI G31M3-L V2 Intel® G31 LGA 775 (Socket T) micro ATX:

MSI G31M3-L V2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Maximum internal memory: 4 GB, Memory channels: Dual-channel, Memory voltage: 1.8 V. Graphics card family: Intel, Graphics card: GMA 3100. Ethernet interface type: Fast Ethernet, LAN controller: Realtek RTL8101E, Networking features: Fast Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: Intel® G31

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.