MSI logo

MSI R4650-D1G 1 GB GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17690
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI R4650-D1G 1 GB GDDR2:

MSI R4650-D1G, 1 GB, GDDR2, 128 bit, 1000 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI R4650-D1G 1 GB GDDR2:

MSI R4650-D1G. Processor frequency: 600 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.