Moulinex logo

Moulinex HF452 1400 W 3.6 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57742
Info modified on:
22 Feb 2024, 04:34:36
Short summary description Moulinex HF452 1400 W 3.6 L White:

Moulinex HF452, 3.6 L, Dessert, Sauce, Soup, Steam, White, Touch, Stainless steel, Plastic

Long summary description Moulinex HF452 1400 W 3.6 L White:

Moulinex HF452. Bowl capacity: 3.6 L, Cooking programs: Dessert, Sauce, Soup, Steam. Product color: White, Control type: Touch, Bowl material: Stainless steel. Maximum power: 1400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 275 mm, Depth: 275 mm, Height: 360 mm. Package width: 306 mm, Package depth: 422 mm, Package height: 505 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.