Moulinex HF4521, 3.6 L, Dessert, Sauce, Soup, Steam, Black, White, Touch, Stainless steel, Plastic
Moulinex HF4521. Bowl capacity: 3.6 L, Cooking programs: Dessert, Sauce, Soup, Steam. Product color: Black, White, Control type: Touch, Bowl material: Stainless steel. Maximum power: 1400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 275 mm, Depth: 275 mm, Height: 360 mm. Package width: 422 mm, Package depth: 505 mm, Package height: 306 mm