Moulinex logo

Moulinex DJ7535 electric grater/spiralizer Plastic Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
288086
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Moulinex DJ7535 electric grater/spiralizer Plastic Red:

Moulinex DJ7535, Red, Plastic, 200 W, 165 mm, 265 mm, 282 mm

Long summary description Moulinex DJ7535 electric grater/spiralizer Plastic Red:

Moulinex DJ7535. Product color: Red, Housing material: Plastic. Power: 200 W. Width: 165 mm, Depth: 265 mm, Height: 282 mm. Package width: 195 mm, Package depth: 246 mm, Package height: 245 mm. Country of origin: France

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.