Motorola C1001LB+, DECT telephone, 50 entries, Caller ID, Green
Motorola C1001LB+. Type: DECT telephone, Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 50 entries. Caller ID. Product color: Green. Number of handsets included: 1