mophie logo

mophie powerstation USB-C XXL 19500 mAh Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149124
Info modified on:
14 Mar 2024, 19:53:13
Short summary description mophie powerstation USB-C XXL 19500 mAh Black:

mophie powerstation USB-C XXL, 19500 mAh, 30 W, Black

Long summary description mophie powerstation USB-C XXL 19500 mAh Black:

mophie powerstation USB-C XXL. Battery capacity: 19500 mAh. USB Type-A output ports: 1. Total output power: 30 W, Output current: 3 A. Product color: Black

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.