MGA Entertainment logo

L.O.L. Surprise! Deluxe Present Surprise - Pink

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42695
Info modified on:
14 Jun 2024, 09:09:31
Short summary description L.O.L. Surprise! Deluxe Present Surprise - Pink:

L.O.L. Surprise! Deluxe Present Surprise - Pink, Baby doll, Female, 4 yr(s), Girl, Multicolor

Long summary description L.O.L. Surprise! Deluxe Present Surprise - Pink:

L.O.L. Surprise! Deluxe Present Surprise - Pink. Doll type: Baby doll, Doll's gender: Female, Recommended age (min): 4 yr(s), Suggested gender: Girl, Material: Plastic, Product color: Multicolor

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.